EN
  • EN
  • DE

SST25WF080BT-40E/SN

Part No SST25WF080BT-40E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 80MHZ 8SOIC  /  FLASH Memory IC 8Mb (1M x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25WF080
Other Names SST25WF080BT-40E/SNCT,SST25WF080BT-40E/SNTR,SST25WF080BT-40E/SNDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254538-SST25WF080BT-40E/SN
Ultra Librarian 3D Model Ultra Librarian SST25WF080BT-40E/SN CAD Model

Description

Microchip Technology's SST25WF080BT-40E/SN Flash Memory

The SST25WF080BT-40E/SN from Microchip Technology is a cutting-edge, 8-Mbit SPI serial flash memory device that is designed for high-performance and reliability in a wide range of applications. This compact memory module is part of the SST25 Series, which is known for its high-speed data transfer capabilities and low-power consumption, making it an ideal choice for embedded systems.

Key Features

  • Storage Capacity: The device offers an 8-Mbit (1 Mbyte) storage capacity, providing ample space for firmware storage, parameter settings, or data logging.
  • High-Speed SPI Interface: The SST25WF080BT-40E/SN utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 40 MHz, allowing for rapid data transfer rates that are essential for time-sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, this memory device operates with a low power consumption, which is crucial for battery-powered and portable devices.
  • Wide Temperature Range: The device is built to withstand extreme conditions, with an operational temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Enhanced Security: It includes security features such as a hardware-based Write Protection to prevent accidental data erasure or overwriting.
  • Flexible Programming: The flash memory supports both small-page and large-page programming, offering flexibility for a variety of programming requirements.
  • Endurance and Reliability: The SST25WF080BT-40E/SN is designed for high endurance with a typical 100,000 erase/write cycles and a data retention of at least 20 years, ensuring data integrity over an extended period.

Applications

The versatility of the SST25WF080BT-40E/SN makes it suitable for a broad range of applications, including:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics

With its robust design and advanced features, the SST25WF080BT-40E/SN is an excellent choice for designers looking for a reliable and high-performance serial flash memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess