Product Overview: CD74HC75PWR from Texas Instruments
The CD74HC75PWR is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular device is part of the 74HC family, which is well-known for its high-speed CMOS logic. It operates at a very high speed while maintaining low power consumption, making it an ideal choice for a wide range of electronic applications.
Key Features
- Logic Type: Quad Bistable Transparent Latch
- Number of Circuits: 4
- Output Current: -5.2 mA, 5.2 mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
The CD74HC75PWR features four independent bistable latches with separate data (D) inputs and output enable (OE) inputs for each latch. Data on the D input that meets the setup time requirements is transferred to the latch output Q when OE is LOW and is held stable when OE is HIGH. This allows for controlled data flow in digital systems, where precise data handling is crucial.
With its wide operating voltage range of 2V to 6V, the CD74HC75PWR can be used in various applications that require different power levels. Its low power consumption also makes it suitable for battery-operated devices. The device's operating temperature range of -55°C to 125°C ensures that it can perform reliably in extreme environmental conditions, making it a versatile choice for industrial, automotive, and military applications.
The CD74HC75PWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications due to its small footprint. This surface-mount package allows for efficient PCB (printed circuit board) space utilization and is suitable for automated assembly processes.
Texas Instruments provides comprehensive technical support for the CD74HC75PWR, including detailed datasheets, application notes, and design resources to assist engineers in implementing this component into their designs effectively.
Whether you're designing complex computing systems or simple logic controls, the CD74HC75PWR offers a reliable and efficient solution for your latching needs.