The ON Semiconductor MC100EP17DWR2G is a high-performance, differential receiver/driver designed to meet the stringent requirements of high-speed data communication and signal processing applications. This device is part of ON Semiconductor's 3.3V ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability.
Key Features
- High Speed: Capable of handling data rates up to 3.2 Gbps, making it ideal for high-speed data transmission.
- Differential Design: The differential inputs and outputs ensure reduced signal noise and improved signal integrity over single-ended designs.
- Positive ECL (PECL) Outputs: The device features 800 mV PECL output levels, which are compatible with various logic standards and can drive long transmission lines with ease.
- Power Supply: Operates from a 3.3V power supply, which is standard in many digital systems, ensuring easy integration.
- Temperature Range: Industrial temperature range of -40°C to +85°C, suitable for use in harsh environments.
- Packaging: Available in a 20-pin SOIC-Wide body package, providing a compact footprint for space-constrained applications.
Applications
The MC100EP17DWR2G is versatile and can be used in a variety of applications, including:
- High-speed data transmission systems
- Telecommunications and networking equipment
- Signal processing and clock distribution
- Fiber optic receivers and transmitters
- Automated test equipment
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EP17DWR2G is manufactured in state-of-the-art facilities, ensuring that each piece meets ON Semiconductor's rigorous specifications. Additionally, this device is RoHS compliant, adhering to environmental standards and regulations.
With its combination of high speed, precision, and robustness, the ON Semiconductor MC100EP17DWR2G differential receiver/driver is an excellent choice for designers looking to enhance the performance of their digital systems.