EN
  • EN
  • DE

CD74HC4520M96

Part No CD74HC4520M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTR DL 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4520
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577618-CD74HC4520M96
Ultra Librarian 3D Model Ultra Librarian CD74HC4520M96 CAD Model

Description

Product Overview: CD74HC4520M96

The CD74HC4520M96 is a high-speed CMOS logic Dual Binary Up-Counter designed and manufactured by Texas Instruments. As a member of the 74HC series, this integrated circuit (IC) offers the robust functionality of standard 74 logic series with the added benefits of lower power consumption and higher speed operation. It is an essential component for a wide range of digital applications requiring reliable counting solutions.

Key Features

  • Logic Type: Dual Binary Up-Counter
  • Counting Sequence: Up
  • Operating Voltage Range: 2V to 6V
  • Output Current: 5.2mA
  • Propagation Delay Time: 13ns at 6V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Operating Temperature Range: -55°C to 125°C
  • Compliance: RoHS

Functionality

The CD74HC4520M96 contains two independent counters that can be configured to operate either in a single 4-bit mode or in a cascaded 8-bit mode. Each counter advances on the falling edge of the clock signal, providing precise control and timing for digital systems. The IC features asynchronous reset inputs for each counter, allowing the system designer to quickly reset the count to zero when necessary.

Applications

With its versatile counting capabilities and robust performance, the CD74HC4520M96 is suitable for a broad array of applications, including:

  • Industrial control systems
  • Robotics
  • Data processing equipment
  • Consumer electronics
  • Test and measurement instruments
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD74HC4520M96 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring high reliability and performance under a wide range of environmental conditions. The product is also compliant with RoHS standards, minimizing the environmental impact by excluding hazardous substances.

Whether you're designing a complex digital system or looking for a reliable counter solution, the CD74HC4520M96 from Texas Instruments offers the performance and durability to meet your needs.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4888 $51.3240
250+ $0.4011 $100.2750
390+ $0.3886 $151.5540
535+ $0.3760 $201.1600
690+ $0.3635 $250.8150
925+ $0.3259 $301.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess