EN
  • EN
  • DE

MC74HC4040AFG

Part No MC74HC4040AFG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 12STAGE BIN 16-SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOEIAJ
Family Name 74HC4040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926297-MC74HC4040AFG
Ultra Librarian 3D Model Ultra Librarian MC74HC4040AFG CAD Model

Description

The MC74HC4040AFG is a high-performance integrated circuit produced by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is a member of the high-speed CMOS family and is particularly known for its robust 12-stage binary ripple counter with a built-in oscillator configuration.

Key Features

  • High-Speed CMOS Technology: The MC74HC4040AFG utilizes advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • 12-Stage Binary Counter: The device features a 12-stage counter, allowing for a wide range of counting applications, making it ideal for frequency division and time delay generation.
  • Oscillator Capability: With an onboard oscillator, the MC74HC4040AFG can be used in timer, pulse generator, and clock applications without the need for external components.
  • Wide Operating Voltage Range: It operates across a voltage range of 2V to 6V, providing versatility in various power environments and compatibility with TTL levels.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, which is sufficient for many digital applications.
  • Standard Pin Configuration: The device is available in a 16-pin surface-mount package, ensuring easy integration into a wide range of electronic circuits.

Applications

The MC74HC4040AFG is suitable for a multitude of applications where a reliable and efficient binary counter is required. Common applications include:

  • Time Delay Generators
  • Frequency Dividers
  • Counter/Timer Devices
  • Clock Generators
  • Pulse Generators
  • Sequence Controllers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC4040AFG is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This makes it a trusted choice for designers and engineers looking for a counter solution in their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8196 $61.1136
37+ $3.1347 $115.9839
58+ $3.0365 $176.1170
79+ $2.9383 $232.1257
102+ $2.8401 $289.6902
137+ $2.5468 $348.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess