EN
  • EN
  • DE

CD74HC4538QM96G4Q1

Part No CD74HC4538QM96G4Q1
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 21NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Monostable Multivibrator 16-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC4538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23790-6, CD74HC4538QM96G4Q1-ND, 296-23790-6-NDR, 296-23790-1-NDR, 296-23790-1, 296-23790-2-NDR, -296-23790-1-NDR, 296-23790-2, -296-23790-1-ND, -CD74HC4538QM96G4Q1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915161-CD74HC4538QM96G4Q1
Ultra Librarian 3D Model Ultra Librarian CD74HC4538QM96G4Q1 CAD Model

Description

Product Overview: CD74HC4538QM96G4Q1 from Texas Instruments

The CD74HC4538QM96G4Q1 is a high-speed CMOS logic dual precision monostable multivibrator manufactured by Texas Instruments. This integrated circuit is designed to offer highly stable and accurate timing for a wide range of applications. It is part of the 'HC' family, which indicates that it is made with silicon-gate CMOS technology, combining the speed of NMOS with the low power consumption of CMOS.

This dual monostable multivibrator can be triggered by either a positive or a negative pulse, providing versatility in its triggering options. Each multivibrator has two trigger inputs, one that is active HIGH and another that is active LOW, allowing the device to be triggered on either edge of the input pulse. This feature makes the CD74HC4538QM96G4Q1 suitable for various applications such as pulse shaping, missing pulse detection, and time delay generation.

The CD74HC4538QM96G4Q1 is characterized for operation from -55°C to 125°C, ensuring reliability across a broad range of temperature conditions. This makes it ideal for automotive and industrial environments where extreme temperatures are common. The device also features a retriggerable function, which allows the output pulse duration to be extended or regenerated with each new trigger pulse received before the current pulse has expired.

Output pulse width is controlled by external timing components – resistors and capacitors – that users can select based on the desired pulse duration. This flexibility allows designers to tailor the timing characteristics to the specific needs of their applications. Furthermore, the outputs are capable of driving up to 10 LSTTL loads, which means they can interface with various logic families, providing a wide range of compatibility.

The CD74HC4538QM96G4Q1 is available in a 16-pin SOIC package, making it compact and suitable for space-constrained applications. With its robust design and versatile features, this monostable multivibrator from Texas Instruments is a reliable choice for designers looking to implement precise timing functions in their electronic systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9369 $51.5295
135+ $0.7687 $103.7745
205+ $0.7447 $152.6635
280+ $0.7207 $201.7960
360+ $0.6967 $250.8120
485+ $0.6246 $302.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess