EN
  • EN
  • DE

LTC6993HS6-3#TRMPBF

Part No LTC6993HS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993HS6-3#TRMPBFDKR,LTC6993HS6-3#TRMPBF-ND,-2735-LTC6993HS6-3#TRMPBFTR,505-LTC6993HS6-3#TRMPBFCT,LTC6993HS6-3#TRMPBFTR-ND,LTC6993HS6-3#TRMPBFCT-ND,LTC6993HS6-3#TRMPBFDKR-ND,LTC6993HS6-3#TRMPBFCT,LTC6993HS6-3#TRMPBFTR,-2735-LTC6993HS6-3#TRMPBFCT,505-LTC6993HS6-3#TRMPBFDKR,505-LTC6993HS6-3#TRMPBFTR,-2735-LTC6993HS6-3#TRMPBFDKR
Standard Package 500
Win Source Part Number 1072662-LTC6993HS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-3#TRMPBF CAD Model

Description

Product Overview: LTC6993HS6-3#TRMPBF from Analog Devices Inc.

The LTC6993HS6-3#TRMPBF is a monolithic, programmable timer created by Analog Devices Inc., one of the leading companies in the semiconductor industry. This device is a part of the TimerBlox® family, which is known for providing a simple, versatile, and precise timing solution for a wide range of applications. The LTC6993HS6-3#TRMPBF is designed to convert a pulse width modulated (PWM) input signal into a delayed digital output signal, offering users a high degree of control over the timing operations within their electronic systems.

Encased in a compact SOT-23 package, this timer is well-suited for space-constrained applications. It operates over a supply voltage range of 2.25V to 5.5V, making it compatible with various power supplies and battery-operated devices. The low power consumption of the LTC6993HS6-3#TRMPBF ensures efficiency, which is particularly advantageous for portable and remote applications.

The LTC6993HS6-3#TRMPBF can be configured with external resistors, which allows users to set the timer's delay and pulse width with high precision. This level of customization enables the device to be tailored to specific requirements, whether it's for industrial control systems, power management, or communication devices. The timer's delay and pulse width can be set from microseconds to hours, providing a broad timing range that can be adapted to various use cases.

With its robust design, the LTC6993HS6-3#TRMPBF is characterized by its reliability and performance in challenging environments. It operates within a temperature range of -40°C to 125°C, ensuring consistent functionality across a wide thermal spectrum. This feature is particularly beneficial for applications that are exposed to harsh conditions or where temperature fluctuations are common.

In summary, the LTC6993HS6-3#TRMPBF from Analog Devices Inc. is a highly configurable, reliable, and efficient solution for timing requirements in electronic systems. Its ease of use, combined with the precision and versatility it offers, makes it an excellent choice for designers and engineers looking to implement timing functions in their projects.

You May Also Be Interested in

Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess