EN
  • EN
  • DE

CD74HC4511MT

Part No CD74HC4511MT
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC BCD-7 LATCH/DECO/DRVR 16SOIC / Latch/Decoder/Driver Single 4-to-7 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Operating Supply Current 8μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771391-CD74HC4511MT
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC4511
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4511MT CAD Model

Description

Product Overview: CD74HC4511MT from Texas Instruments

The CD74HC4511MT is a high-performance, CMOS logic integrated circuit manufactured by Texas Instruments, designed specifically for latching, decoding, and driving 7-segment displays. This versatile device is a part of the HC family, which is well-known for its high-speed and low-power operation, making it ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • High-Speed CMOS Technology: The CD74HC4511MT is built using advanced CMOS technology, offering high speed yet maintaining low power consumption.
  • Latch/Decoder/Driver: It integrates a 4-bit latch, a 4-to-16 line decoder, and a constant current driver for 7-segment displays in a single package, simplifying design and reducing component count.
  • Versatile Power Supply: This device can operate on a wide range of power supplies, from 2V to 6V, making it suitable for battery-operated applications as well as those requiring higher voltages.
  • Direct Drive Capability: The CD74HC4511MT can directly drive LEDs of 7-segment displays, eliminating the need for external current-limiting resistors.
  • Input and Output Protection: Inputs are protected against static discharge, while outputs are designed to withstand temporary over-current conditions, enhancing the device's robustness.

Applications

The CD74HC4511MT is a versatile component that can be used in a variety of applications. It is particularly useful in systems that require visual numeric display, such as:

  • Digital clocks and timers
  • Instrumentation and measurement devices
  • Calculators
  • Electronic meters (e.g., energy, water, gas)
  • Automotive dashboards
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the CD74HC4511MT is designed to meet high standards of quality and reliability. It is available in multiple package options, including the surface-mount SOIC package, which is suitable for automated assembly processes and space-constrained applications.

Whether you are designing a new system or upgrading an existing one, the CD74HC4511MT offers a reliable and efficient solution for driving 7-segment displays with ease and precision.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7127 $53.4525
175+ $0.5848 $102.3400
265+ $0.5666 $150.1490
365+ $0.5483 $200.1295
475+ $0.5300 $251.7500
635+ $0.4752 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess