EN
  • EN
  • DE

DS1643-85+

Part No DS1643-85+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1643
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917349-DS1643-85+
Ultra Librarian 3D Model Ultra Librarian DS1643-85+ CAD Model

Description

The DS1643-85+ is a state-of-the-art nonvolatile timekeeping RAM module from Maxim Integrated, designed to provide a full-featured battery-backed real-time clock (RTC) and memory component in a single package. This innovative product combines 32k x 8 nonvolatile static RAM, a real-time clock, a crystal, and a lithium energy source into a 34-pin DIP package, ensuring long-term data retention and accurate timekeeping even when the main power is off.

Key Features

  • Integrated Power-Supply: With a built-in lithium energy source, the DS1643-85+ ensures up to 10 years of data retention and clock functionality in the absence of external power.
  • Real-Time Clock: The device includes a full-function, binary-coded decimal (BCD) clock/calendar that is accessible through a simple multiplexed byte-wide interface. Timekeeping is maintained down to the second, minute, hour, day, date, month, and year with leap year compensation up to the year 2100.
  • Automatic Power-Fail Chip De-Select: When power conditions decline below a certain threshold, the device automatically switches to the battery supply, ensuring no data loss or corruption.
  • Byte-Wide Interface: The DS1643-85+ allows easy integration into a wide range of applications thanks to its byte-wide interface, which is compatible with most microprocessors and microcontrollers.
  • Low Energy Consumption: Designed with energy efficiency in mind, the DS1643-85+ features a low power standby mode, making it ideal for battery-powered applications.

Applications

The DS1643-85+ is perfect for applications that require reliable and long-term nonvolatile memory storage with an integrated real-time clock. It is commonly used in systems that need to maintain accurate time and date even after power cycles, such as:

  • Embedded systems
  • Utility meters
  • Industrial timekeeping
  • POS terminals
  • Network hardware (routers, switches, servers)
  • Medical devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS1643-85+ is an excellent choice for designers looking to enhance their systems with reliable timekeeping and memory capabilities.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess