EN
  • EN
  • DE

MCP3021A0T-E/OT

Part No MCP3021A0T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR SOT23-5 / 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 10
Sampling Rate (Per Second) 22.3k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting SMD (SMT)
Base Product Number MCP3021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3021A0T-E/OTCT,MCP3021A0TEOT,MCP3021A0T-E/OTTR,MCP3021A0T-E/OTDKR
Standard Package 3,000
Win Source Part Number 1078183-MCP3021A0T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP3021A0T-E/OT CAD Model

Description

Microchip Technology MCP3021A0T-E/OT

The MCP3021A0T-E/OT is a compact, high-performance analog-to-digital converter (ADC) offered by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to deliver precision and efficiency in various applications, such as portable instrumentation, industrial control systems, and smart sensors.

Key Features

  • Resolution: The MCP3021A0T-E/OT features a 10-bit resolution, ensuring accurate analog-to-digital conversion for precise measurements.
  • Sampling Rate: With an I2C compatible interface, it offers a maximum sampling rate that suits a wide range of applications, balancing performance and power consumption.
  • Low Power Consumption: This ADC is optimized for low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Compact SOT-23 Package: The tiny footprint of the SOT-23 package allows for integration into space-constrained designs without compromising functionality.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Single-Supply Operation: The device supports single-supply operation, simplifying the power supply design and reducing the overall system complexity.

Applications

The versatility of the MCP3021A0T-E/OT makes it suitable for a broad spectrum of applications, including:

  • Portable Devices
  • Data Acquisition Systems
  • Industrial Monitoring and Control
  • Smart Sensing Solutions

Technical Specifications

For designers and engineers looking to integrate the MCP3021A0T-E/OT into their systems, here are some of the technical specifications:

  • 10-bit resolution
  • I2C Interface
  • Single-supply operation: 2.7V to 5.5V
  • Extended temperature range: -40°C to +125°C
  • Package: SOT-23-5

In conclusion, the MCP3021A0T-E/OT from Microchip Technology is a robust and efficient solution for a multitude of ADC requirements, offering a blend of precision, power efficiency, and compact design to meet the needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9260 $57.7800
65+ $1.5803 $102.7195
100+ $1.5310 $153.1000
135+ $1.4816 $200.0160
175+ $1.4322 $250.6350
235+ $1.2840 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,583 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess