EN
  • EN
  • DE

CD74HC4017MTE4

Part No CD74HC4017MTE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTR/DIVIDER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 35MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028393-CD74HC4017MTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4017MTE4 CAD Model

Description

Product Overview: CD74HC4017MTE4 from Texas Instruments

The CD74HC4017MTE4 is a high-speed silicon-gate CMOS Decade Counter/Divider from Texas Instruments, designed for use in various counting applications in a wide range of electronic devices. This integrated circuit is part of the 74HC series, known for their compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity typical of CMOS technology.

Key Features

  • High-Speed Operation: The CD74HC4017MTE4 is capable of fast counting sequences, making it suitable for high-speed applications.
  • Decade Counter/Divider: With 10 decoded outputs, the device can count from 0 to 9 and then reset, making it ideal for decimal counting tasks.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is crucial for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high degree of noise immunity, ensuring stable performance in electrically noisy environments.
  • Standard Pin Configuration: The device comes in a standard 16-pin surface-mount package, which is convenient for PCB design and integration.

Applications

The CD74HC4017MTE4 is versatile and can be used in a variety of applications, including:

  • Counter circuits and numeric displays
  • Frequency dividers
  • Timing circuits
  • Sequential logic applications
  • Alarm systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC4017MTE4 is manufactured with strict quality control processes and is designed to meet high industry standards, ensuring long-term reliability for critical applications.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the CD74HC4017MTE4 provides a reliable and efficient solution for your counting and dividing needs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess