EN
  • EN
  • DE

CD74HC4060PWT

Part No CD74HC4060PWT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 14-STAGE BIN COUNTER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028413-CD74HC4060PWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4060PWT CAD Model

Description

The CD74HC4060PWT is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular device is a member of the high-speed CMOS logic family and features a 14-stage binary counter with an on-chip oscillator that makes it ideal for a wide range of timing and counting applications.

Key Features:

  • High-Speed CMOS Technology: The CD74HC4060PWT operates with the speed of CMOS technology, ensuring rapid response times and efficient performance in high-speed applications.
  • 14-Stage Binary Counter: With its 14-stage binary counter, this device can handle complex counting operations, making it suitable for various digital applications that require precise time delays or counting sequences.
  • On-Chip Oscillator: The integrated oscillator eliminates the need for an external clock source, simplifying circuit design and reducing component count.
  • Wide Operating Voltage: This device supports a broad voltage range from 2V to 6V, offering versatility for different power supply requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the CD74HC4060PWT has a low power consumption profile, which is crucial for battery-powered and energy-sensitive applications.
  • Output Timing from Q4 to Q14: Multiple outputs from the binary counter are available, providing flexibility in output timing from Q4 to Q14.
  • Temperature Range: The device is operational over a wide temperature range, ensuring reliability in varying environmental conditions.

Applications:

The CD74HC4060PWT is adept for use in a multitude of electronic applications. Its precision timing and counting capabilities make it suitable for time-delay circuits, frequency dividers, counters, and long-duration timers. It can also be found in consumer electronics, automotive systems, data processing, and alarm systems where reliable timing is crucial.

Package Information:

This device is available in a TSSOP (Thin Shrink Small Outline Package) format under the part number CD74HC4060PWT, which is designed for space-constrained applications requiring small footprints on PCBs (Printed Circuit Boards).

With its robust feature set and Texas Instruments' commitment to quality, the CD74HC4060PWT stands out as a versatile and dependable choice for designers looking to implement a high-performance counter/timer solution in their systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2425 $50.9250
445+ $0.2272 $101.1040
685+ $0.2195 $150.3575
980+ $0.2042 $200.1160
1,275+ $0.1965 $250.5375
1,590+ $0.1888 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess