EN
  • EN
  • DE

ISL9V5036P3

Part No ISL9V5036P3
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 500mJ, 360V, N-Channel Ignition IGBT | IGBT 390V 46A 250W TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 390V
Current - Collector (Ic) (Maximum) 46A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 10A
Maximum Power 250W
Input Type Logic
Gate Charge 32nC
Td (on/off) at 25°C -/10.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number ISL9V5036
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1190573-ISL9V5036P3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V5036P3 CAD Model

Description

ISL9V5036P3 - Ignition IGBT from ON Semiconductor

The ISL9V5036P3 is a state-of-the-art ignition IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This high-performance semiconductor device is specifically engineered for automotive ignition coil driver applications, providing efficient and reliable operation in harsh automotive environments.

Key Features

  • High Current Capability: The ISL9V5036P3 is capable of handling high peak currents, making it suitable for the demanding requirements of modern ignition systems.
  • Robust Voltage Rating: With a collector-emitter voltage (Vce) rating of 360V, it provides a comfortable margin for voltage spikes and surges typically encountered in automotive applications.
  • Low Saturation Voltage: This IGBT has a low on-state voltage drop, which translates to reduced power dissipation and improved overall efficiency.
  • Fast Switching Speed: The device is designed for fast switching, which is critical for ignition systems to provide precise timing and control.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with modern microcontroller-based systems and simplifying the driver circuitry.

Applications

The ISL9V5036P3 is primarily used in automotive ignition systems, such as:

  • Direct ignition coil drivers for gasoline engines
  • Ignition coil driver circuits for distributor-based systems
  • Conversion kits for electronic ignition upgrades

Product Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The ISL9V5036P3 is built to meet stringent automotive industry standards, ensuring reliability and performance under extreme conditions. With features like ESD protection and optimized switching characteristics, this IGBT is designed to provide a long operational life and consistent performance, making it a trusted choice for automotive manufacturers and aftermarket solutions alike.

Environmental and Regulatory Compliance

The ISL9V5036P3 complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it an environmentally friendly choice for automotive manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess