Product Overview: CD74HC4050E High-Speed CMOS Logic Hex Buffer and Line Driver
The CD74HC4050E is a high-performance, hex non-inverting buffer and line driver designed to interface with standard logic families. Manufactured by Texas Instruments, this device is part of their advanced high-speed CMOS logic family. The CD74HC4050E is characterized by its robustness, with a wide operating voltage range and high noise immunity, making it an excellent choice for a variety of digital applications.
The device features six independent buffer circuits which can be used to drive bus lines or buffer memory address registers. Its high drive capability allows for improved signal integrity on bus lines, reducing the effects of signal degradation in complex circuits. The CD74HC4050E is capable of driving up to 15 LSTTL loads, ensuring compatibility with a range of legacy devices and systems.
Key Features:
- Logic Type: Hex Non-Inverting Buffer/Line Driver
- Operating Voltage Range: 2V to 6V
- High Output Current: +/- 25 mA
- High Noise Immunity Characteristic of CMOS Devices
- Typical Propagation Delay: 8ns at 5V
- Low Power Consumption: 20µA Max ICC
- Input Capacitance: 10pF (Max)
- Operating Temperature Range: -55°C to 125°C
The CD74HC4050E is provided in a 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes. Its robust design ensures reliable operation in harsh conditions and its wide operating temperature range makes it suitable for industrial applications.
With its high-speed performance and compatibility with a wide range of supply voltages, the CD74HC4050E is an ideal solution for implementing non-inverting buffers and line drivers in digital systems that require stable and reliable signal transmission. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements of the most demanding applications.