The CD74HC4017PW is a high-speed silicon-gate CMOS Decade Counter/Divider integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the 74HC series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) counterparts.
Key Features
- Logic Family: The CD74HC4017PW is part of the HC logic family, indicating high-speed CMOS technology.
- Operating Voltage: It operates optimally within a voltage range of 2V to 6V, making it suitable for various applications, from battery-powered devices to industrial equipment.
- Output Current: The device can source or sink up to 5.2mA, providing sufficient drive capability for most low-power applications.
- Decade Counter/Divider: As a decade counter, it has 10 decoded outputs, which makes it ideal for counting applications and frequency division.
- Packaging: The CD74HC4017PW comes in a TSSOP package, ensuring a compact footprint for space-constrained applications.
- Temperature Range: It operates within an industrial temperature range of -55°C to 125°C, ensuring reliability under extreme conditions.
Applications
The versatility of the CD74HC4017PW makes it an excellent choice for a wide range of applications. It is commonly used in:
- Counter circuits for industrial control systems
- Frequency dividers in communication equipment
- LED sequencing and display systems
- Automotive systems for signal processing
- Programmable dividers and digital timers
Quality and Reliability
Texas Instruments is committed to delivering high-quality components that meet stringent industry standards. The CD74HC4017PW is no exception, offering dependable performance and a long operational lifespan. Engineers and designers can confidently incorporate this device into their designs, knowing it comes with the backing of Texas Instruments' reputation for excellence in the field of semiconductor manufacturing.