Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 18MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765430-CD74HC40103M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC40103
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC40103M96 CAD Model

Description

Product Overview: CD74HC40103M96 from Texas Instruments

The CD74HC40103M96 is a high-quality, high-performance 8-bit synchronous down counter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the HC family, which is known for its high-speed CMOS technology, and is specifically created to meet the demands of high-speed counting applications.

Key Features

  • Counting Capability: The CD74HC40103M96 is capable of counting down from any preset value and offers a wide range of counting speeds, making it versatile for various applications.
  • Synchronous Reset: A synchronous reset feature allows the counter to be reset to its maximum count by applying a high level on the reset line, ensuring that all outputs change simultaneously on the next clock pulse.
  • Output Pulse Width Control: The pulse width of the terminal count (TC) output is determined by the clock pulse width, providing precise control over the output signal.
  • Multiple Package Options: Available in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, it offers flexibility for different PCB (Printed Circuit Board) layouts and assembly processes.
  • Low Power Consumption: The device operates with a typical low power consumption, which is a hallmark of CMOS technology, making it suitable for battery-powered and energy-efficient designs.

Applications

The CD74HC40103M96 is ideal for a wide range of counting applications, including:

  • Industrial controls
  • Process counters
  • Timers and time delay circuits
  • Frequency dividers
  • Programmable dividers

Technical Specifications

  • Logic Type: 8-Bit Synchronous Down Counter
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Propagation Delay Time: Fast propagation delay to support high-speed operations
  • Mounting Type: Through Hole or Surface Mount

The CD74HC40103M96 from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a robust down counter into their electronic systems. With its high-speed operation, low power consumption, and flexible packaging options, it is an excellent choice for a multitude of applications that require precise counting and timing control.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
ECAD model for 74AHC1G4208GW-Q10H
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Need more? Email Us
ECAD model for 74HC4520D,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8692 $52.1520
145+ $0.7132 $103.4140
220+ $0.6910 $152.0200
300+ $0.6687 $200.6100
390+ $0.6464 $252.0960
520+ $0.5795 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,029 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention