Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183966-RS2G-E3/55
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS2G-E3/55 CAD Model

Description

The RS2G-E3/55 is a surface-mount rectifier from Vishay Semiconductors, designed for efficient and reliable rectification in a variety of electronic circuits. This device is part of the standard recovery rectifier series, known for its robust performance and ease of integration into automated assembly processes.

Applications

  • General-purpose rectification: Used in power supplies, adapters, and battery chargers.
  • Freewheeling diode: Protects inductive loads by providing a path for current when the switching device is turned off.
  • Polarity protection: Prevents damage from reverse voltage connections.
  • DC-DC converters: Provides rectification in various DC-DC conversion topologies.

Features

  • High surge current capability: Withstands high surge currents, enhancing reliability under transient conditions.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Surface-mount package: Allows for compact and efficient PCB layout.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.
  • Glass passivated junction: Offers enhanced reliability and stability.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Enhanced reliability: High surge current capability ensures robust performance under demanding conditions.
  • Compact design: Surface-mount package saves space on the PCB, enabling smaller and more compact designs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
  • Simplified assembly: Surface-mount design allows for automated assembly, reducing manufacturing costs.

Additional Details

The RS2G-E3/55 is typically available in a DO-214AC (SMA) package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 2.0A. The forward voltage drop (VF) is typically around 1.0V at 2.0A. It is designed to operate over a temperature range of -55°C to +150°C. It is commonly used where a balance between cost, performance, and reliability is needed in rectification applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention