EN
  • EN
  • DE

CD74HC257M

Part No CD74HC257M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Logic Quad 2-Input Multiplexer with Three-State Non-Inverting Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160233-CD74HC257M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC257
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC257M CAD Model

Description

Product Overview: CD74HC257M from Texas Instruments

The CD74HC257M is a high-speed CMOS Logic Quad 2-Input Multiplexer with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This versatile component is a crucial element in various digital systems where signal routing and data selection are required. The device allows one of two inputs to be selected and transmitted to the output, providing a great deal of flexibility in digital circuit design.

Key Features

  • Logic Type: The CD74HC257M operates as a quad 2-input multiplexer, which means it contains four individual 2-input multiplexers in a single package, allowing for multiple data management within a compact footprint.
  • Operating Voltage: It features a wide operating voltage range from 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both CMOS and TTL logic families.
  • High-Speed Performance: The device boasts high-speed performance with typical propagation delay times significantly lower than those of the general-purpose logic, which is essential for high-speed applications.
  • 3-State Outputs: The multiplexer includes 3-state outputs which can be placed in a high impedance state. This feature is particularly useful for creating bus-oriented systems where multiple outputs can share a common connection without interference.
  • Low Power Consumption: In line with CMOS technology, the CD74HC257M offers low power dissipation yet retains the ability to drive 10 LS-TTL loads, ensuring efficient power management in your circuit designs.
  • Package Type: The device comes in an SOIC-16 package, which is widely used and easy to work with for PCB design and prototyping.

Applications

The CD74HC257M is suitable for a broad range of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

With its robust design and Texas Instruments' commitment to quality, the CD74HC257M is an excellent choice for designers looking to implement reliable and efficient multiplexing in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7193 $50.3510
170+ $0.5902 $100.3340
265+ $0.5718 $151.5270
365+ $0.5534 $201.9910
470+ $0.5349 $251.4030
630+ $0.4796 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,057 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess