BAV99LT1A7 - High-Speed Switching Diode from ON Semiconductor
The BAV99LT1A7 is a robust high-speed switching diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to deliver fast switching performance with low leakage current, making it an ideal choice for a variety of applications that require efficient signal switching.
Key Features:
- Fast Switching Speed: The BAV99LT1A7 provides extremely fast switching with a reverse recovery time as low as 6 ns, facilitating high-speed operations in electronic circuits.
- Dual Diode Configuration: This component features a series configuration of two diodes, which allows for efficient switching of signals in both directions and simplifies circuit design.
- Low Leakage Current: It exhibits a very low leakage current, typically at 2.5 µA, ensuring minimal power loss and improved energy efficiency in the application it is used.
- High Voltage Rating: With a repetitive peak reverse voltage (V_RRM) of 70V, it can handle moderate voltage levels, making it suitable for a range of electronic applications.
- Small Package Size: The BAV99LT1A7 comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications while providing excellent thermal performance.
Applications:
The BAV99LT1A7 is versatile and can be used in a wide array of applications, including:
- High-speed logic circuits
- Switching power supplies
- General-purpose switching applications
- Inverter circuits
- Protection circuits
Reliability and Quality:
ON Semiconductor is committed to delivering high-quality products. The BAV99LT1A7 is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. It is designed to meet or exceed industry standards for switching diodes, providing designers with confidence in their choice of components.
Environmental Compliance:
The BAV99LT1A7 is RoHS compliant, meaning it is manufactured with a focus on environmental safety by avoiding the use of hazardous substances. This commitment to environmental stewardship makes it a suitable choice for eco-friendly applications and helps companies adhere to global regulations regarding electronic components.
With its combination of fast switching, compact design, and reliable performance, the BAV99LT1A7 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and speed of their electronic circuits.