EN
  • EN
  • DE

SN74CBT16212ADLR

Part No SN74CBT16212ADLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1254222-SN74CBT16212ADLR
Manufacturer Homepage www.ti.com
Family Name SN74CBT16212
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212ADLR CAD Model

Description

The SN74CBT16212ADLR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This device is a member of the FET bus switch series, designed to provide high-speed switching with low on-state resistance, making it ideal for applications requiring efficient signal routing and bus isolation.

Key Features

  • Bus Switch Type: The SN74CBT16212ADLR is a 24-bit FET bus switch with 12-bit bus switch channels per side. It is capable of providing bidirectional switching between two buses.
  • Low On-State Resistance: The device features a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • High-Speed Operation: With a quick switch speed, the SN74CBT16212ADLR can handle high-frequency signals efficiently, making it suitable for applications such as memory switching, signal gating, and bus isolation.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, providing flexibility in different system voltage environments.
  • Low Power Consumption: The device is designed for low power consumption, contributing to energy-efficient designs.
  • Package: The SN74CBT16212ADLR comes in a 56-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The SN74CBT16212ADLR is ideal for a variety of applications, including:

  • Memory Module Switching
  • Signal Gating
  • Bus Isolation
  • Backplane Switching
  • Hot-Swapping Applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBT16212ADLR is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability for critical applications.

Ordering Information

The SN74CBT16212ADLR is available for order under the 56-pin SSOP package. For detailed ordering and shipping information, consult the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess