EN
  • EN
  • DE

SN74CBTLV3125DRG4

Part No SN74CBTLV3125DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW - voltage quadruple fet bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254324-SN74CBTLV3125DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3125DRG4 CAD Model

Description

The SN74CBTLV3125DRG4 is a high-performance quad FET bus switch designed by Texas Instruments, a leader in semiconductor solutions. This switch is part of the low-voltage family of products that provide an efficient means of switching data paths within your electronic systems. The device comes in a compact SOIC-14 package, making it suitable for space-constrained applications.

Key Features

  • Low-Voltage Operation: The SN74CBTLV3125DRG4 operates at a voltage range of 2.3V to 3.6V, making it ideal for portable and low-power applications.
  • High Bandwidth: This switch offers a high bandwidth (250 MHz) that ensures minimal signal delay, which is crucial for maintaining data integrity in high-speed communication systems.
  • Low On-State Resistance: With an on-state resistance of typically 5 ohms, the SN74CBTLV3125DRG4 provides efficient signal switching with minimal insertion loss.
  • 5-V Tolerant Inputs: The input terminals are 5-V tolerant, thereby allowing interface with higher voltage logic levels without the risk of damage.
  • Bidirectional Data Flow: The switch supports bidirectional data flow, making it versatile for both data transmission and reception in a variety of bus-oriented applications.
  • Low Power Consumption: It is designed to consume very low quiescent power, which helps in extending battery life in portable devices.

Applications

The SN74CBTLV3125DRG4 is suitable for a wide range of applications where efficient data path management is required. These include:

  • Switching and routing signals in networking equipment such as routers and switches
  • Bus isolation in servers and data centers
  • Interface switching in peripherals and computing devices
  • Signal gating in test and measurement equipment
  • Function multiplexing in consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74CBTLV3125DRG4 is built to meet high standards, ensuring stable performance over its operational lifespan. With Texas Instruments' expertise in IC design and manufacturing, users can trust the SN74CBTLV3125DRG4 for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6851 $51.3825
180+ $0.5622 $101.1960
280+ $0.5446 $152.4880
380+ $0.5270 $200.2600
495+ $0.5095 $252.2025
660+ $0.4568 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess