EN
  • EN
  • DE

CD74FCT245E

Part No CD74FCT245E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer Texas Instruments
Series 74FCT
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74FCT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-9414-5, -296-9414-5-ND, -CD74FCT245E-NDR, -CD74FCT245EE4, CD74FCT245EE4-ND, CD74FCT245EG4, -296-9414-5, CD74FCT245EE4, -CD74FCT245EE4-NDR, CD74FCT245EG4-ND
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866152-CD74FCT245E
Ultra Librarian 3D Model Ultra Librarian CD74FCT245E CAD Model

Description

Product Overview: CD74FCT245E from Texas Instruments

The CD74FCT245E is a high-performance, octal bidirectional transceiver designed by Texas Instruments to address the need for efficient data transfer between two buses. This integrated circuit falls under the FCT (Fast CMOS TTL-Compatible) family, which is well-regarded for its speed and TTL compatibility.

Featuring eight non-inverting bidirectional data lines, the CD74FCT245E ensures seamless data flow in either direction. Each data path is controlled by an output-enable (OE) input and a direction control (DIR) input, providing flexibility and precise control over data transmission. The OE input is used to disable the output stage, allowing the data lines to assume a high-impedance state, while the DIR input determines the direction of data flow through the device.

Constructed with advanced CMOS technology, the CD74FCT245E offers low power dissipation, yet maintains the ability to drive loads with TTL characteristics. It operates over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with both CMOS and LSTTL logic levels without the need for external components to adjust voltage levels.

The device is characterized for operation from -55°C to 125°C, providing reliable performance under extreme temperature conditions. This makes the CD74FCT245E an excellent choice for demanding applications in industrial, aerospace, and military environments where temperature resilience is a critical factor.

For ease of implementation, the CD74FCT245E comes in a 20-pin DIP (Dual In-line Package) which is compatible with breadboards and standard PCB layouts. The pin configuration is designed to facilitate simple and straightforward PCB routing.

In summary, the Texas Instruments CD74FCT245E transceiver is a versatile and reliable component that provides fast and efficient data transfer between two buses. With its robust design, compatibility with multiple logic levels, and ability to operate under a wide range of temperatures, it is an ideal solution for a variety of digital communication applications.

Key Features:

  • Octal bidirectional data paths
  • Output-enable (OE) and direction control (DIR) inputs
  • Low power CMOS technology
  • TTL input and output level compatibility
  • Wide operating voltage range: 4.5V to 5.5V
  • Industrial temperature range: -55°C to 125°C
  • 20-pin DIP package for easy integration

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess