ST25C02AM6013TR EEPROM by STMicroelectronics
The ST25C02AM6013TR is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a leader in the semiconductor industry. This product offers a convenient and efficient solution for storing small amounts of data that must be saved between power cycles or updated occasionally in a wide range of applications, including consumer electronics, automotive systems, industrial equipment, and more.
Key Features
- Memory Size: The device provides 2 Kbits (256 x 8) of memory, which is ideal for storing configuration parameters, calibration data, or small application data sets.
- Write Cycle Endurance: It has a high endurance level with 1 million write cycles, ensuring a long life span for applications that require frequent data updates.
- Data Retention: Offers a data retention period of 40 years, providing a reliable storage solution over an extended period.
- Operating Voltage Range: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for use in various electronic circuits and systems.
- Serial Interface: It utilizes an I²C serial interface, facilitating easy integration into existing designs with minimal I/O pin requirements.
- Package: The ST25C02AM6013TR comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, it is robust enough for challenging environmental conditions.
Applications
The ST25C02AM6013TR is highly adaptable and can be used in a variety of applications, including:
- Personal electronics, such as mobile phones and wearables
- Medical devices for storing calibration or patient data
- Automotive systems, including infotainment and engine control units
- Industrial automation for configuration and parameter storage
- Smart cards and identification systems
With its combination of durability, reliability, and a wide operating range, the ST25C02AM6013TR from STMicroelectronics stands out as an excellent choice for designers and engineers looking for a non-volatile memory solution to meet the demands of their sophisticated electronic systems.