EN
  • EN
  • DE

ADS7822EB

Part No ADS7822EB
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141878-ADS7822EB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7822EB CAD Model

Description

Product Overview: Texas Instruments ADS7822EB

The ADS7822EB is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed for a wide range of applications, including industrial control systems, medical instruments, and any other system that requires accurate analog-to-digital conversion.

At the heart of the ADS7822EB is a successive approximation register (SAR) architecture that ensures fast data conversion with a high degree of accuracy. With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is well-suited for applications that demand both speed and precision.

Key Features:

  • Resolution: 12-bit, offering fine detail in the conversion process.
  • Sampling Rate: Up to 200 kSPS, enabling rapid data acquisition.
  • Input Voltage Range: The ADS7822EB operates with a single +5V power supply and accepts an input voltage range that fits various applications.
  • Low Power Consumption: Ideal for battery-powered and portable devices due to its power efficiency.
  • Digital Interface: Features a serial interface for easy connection to microcontrollers and digital systems.
  • Package: Comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control

The ADS7822EB is renowned for its reliability and performance, backed by Texas Instruments' reputation for quality in the semiconductor industry. With its combination of speed, precision, and low power consumption, the ADS7822EB is an excellent choice for professionals and hobbyists alike who require top-notch analog-to-digital conversion in their projects or products.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7339 $52.0729
26+ $3.8843 $100.9918
40+ $3.7629 $150.5160
55+ $3.6415 $200.2825
72+ $3.5201 $253.4472
96+ $3.1560 $302.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess