EN
  • EN
  • DE

ATSAM4SD16BA-AUR

Part No ATSAM4SD16BA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAM4SD16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAM4SD16BA-AURDKR,ATSAM4SD16BA-AURTR,1611-ATSAM4SD16BA-AURTR,ATSAM4SD16BA-AURCT,1611-ATSAM4SD16BA-AURCT,1611-ATSAM4SD16BA-AURDKRINACTIVE,1611-ATSAM4SD16BA-AURTR-ND,1611-ATSAM4SD16BA-AURCT-ND,1611-ATSAM4SD16BA-AURCTINACTIVE,1611-ATSAM4SD16BA-AURDKR-ND,ATSAM4SD16BA-AURDKR,1611-ATSAM4SD16BA-AURTRINACTIVE
Standard Package 1,500
Win Source Part Number 1143412-ATSAM4SD16BA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD16BA-AUR CAD Model

Description

Microchip Technology's ATSAM4SD16BA-AUR

The ATSAM4SD16BA-AUR is a high-performance, microcontroller unit (MCU) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This robust MCU is part of the SAM4S series, which is known for its impressive mix of performance, power efficiency, and feature set, tailored for a diverse range of applications.

At the heart of the ATSAM4SD16BA-AUR lies an ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz, providing the computational power needed for complex algorithms and control processes. The Cortex-M4 core includes a floating-point unit (FPU) that enhances the performance of floating-point arithmetic, critical for applications requiring mathematical computations.

This MCU comes with 1MB of flash memory and 160KB of SRAM, offering substantial space for application code and data storage. The large memory size is ideal for applications that require ample code space or complex software frameworks. Additionally, the dual-bank flash memory supports safe and secure firmware upgrades, ensuring minimal downtime and enhanced reliability.

The ATSAM4SD16BA-AUR is equipped with a range of connectivity options, including USART, SPI, and TWI (I2C) interfaces, enabling seamless communication with peripheral devices. It also features Full-speed USB Device and embedded Host functionality, which further extends its connectivity capabilities.

For robust operation in challenging environments, this MCU operates across an extended temperature range and includes a variety of embedded safety features. It offers multiple 16-bit timers, PWM channels for motor control, a 12-bit ADC for analog signal conversion, and a 12-bit DAC for precise analog output. These features make the ATSAM4SD16BA-AUR particularly well-suited for industrial control systems, automotive applications, and IoT devices where precision and reliability are paramount.

The ATSAM4SD16BA-AUR is available in a 64-pin LQFP package, ensuring ease of integration into a wide array of PCB designs. With its comprehensive set of features and capabilities, the ATSAM4SD16BA-AUR stands out as a versatile and dependable choice for engineers and designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2568 $67.5408
13+ $9.2363 $120.0719
20+ $8.9477 $178.9540
27+ $8.6590 $233.7930
35+ $8.3704 $292.9640
47+ $7.5045 $352.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess