Product Overview: CD74ACT245E - Texas Instruments
The CD74ACT245E is an octal bus transceiver from Texas Instruments, designed with the industry-standard ACT (Advanced CMOS Technology) logic. It is a high-speed, non-inverting device that facilitates the bidirectional communication between two buses. The transceiver is optimized for use in systems that require high data throughput, low power consumption, and reliable operation.
Key Features
- Logic Type: Octal Bus Transceiver
- Logic Family: ACT
- Number of Pins: 20
- Operating Voltage Range: 4.5V to 5.5V
- Data Transmission Speed: Capable of transmitting data at high speeds due to its advanced CMOS technology.
- Direction Control: Direction of data flow is determined by the DIR input, while output enable (OE) controls the transceiver function.
- Package Type: PDIP (Plastic Dual-In-Line Package)
- Temperature Range: -55°C to 125°C
Applications
The CD74ACT245E is suitable for a wide range of applications, including:
- Bus Interface Devices
- Data Communication Systems
- Data Exchange between Multiple Boards or Devices
- Memory Switching Circuits
- Input/Output Port Expansions
Performance and Quality
With Texas Instruments' commitment to high-quality and performance, the CD74ACT245E is manufactured to the highest standards. It features low power consumption and reduced system noise, making it an ideal choice for power-sensitive applications. The device's robust construction ensures reliable operation even under extreme environmental conditions.
Availability and Support
The CD74ACT245E is widely available through Texas Instruments and authorized distributors. Comprehensive technical support and documentation are available, including datasheets, reference designs, and application notes to assist with the design and implementation process.