EN
  • EN
  • DE

G3PB-425B-2H-VD DC12-24

Part No G3PB-425B-2H-VD DC12-24
Manufacturer Omron
Catalog Contactors (Solid State)
Description RELAY SSR PHASE 200-400VAC 25A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Circuit DPST-NO (2 Form A)
Output Type AC, Zero Cross
Load Current 25 A
Voltage - Input 9.6 ~ 30VDC
Voltage - Load 180 ~ 440V
Termination Style Screw Terminal
Package / Case Hockey Puck;5;9;7;10;8;3;4;2;1;1920;1864;3667;4312;3087;236;602049;277;172;3473;281;818;0;19611;19612;91611;91610;50793;22861;261;50333;28394;50965;20430;64392;29261;29254;29262;27269;7362;20080;7032;28109;33775;89711;6786;50334;38331;65736;65737;65738;18811;131117;95412;65749;59709;95413;95414;59710;95415;65750;18812;95416;65752;40396;8997;106851;42762;5328;101808;61;3;804;17;0;2;7;1;329230;329240;339014;383652;411897;202526;340503;406607;406608;307140;307326;307331;337441;1.5 A;2 A;2.4 A;3.8 A;4 A;4.2 A;5 A;5.2 A;5.3 A;5.4 A;5.8 A;6 A;6.2 A;7.6 A;9 A;9.2 A;10 A;10.5 A;12 A;13 A;15 A;16 A;18 A;20 A;22 A;23 A;25 A;27 A;27.5 A;28 A;30 A;32 A;35 A;37 A;40 A;42 A;43 A;45 A;48 A;50 A;60 A;63 A;65 A;66 A;70 A;75 A;85 A;88 A;90 A;95 A;120 A;150 A;160 A;200 A;250 A;400 A;3051;3194;169434;175211;203342;203370;203375;203400;207623;207637;207646;229164;249892;281583;297505;80570;80600;87868;112739;112743;112744;112750;137998;138000;138007;152022;155274;155281;186496;194964;224660;755862;824133;298651;298673;298674;298681;298722;67456;429878;99488;456819;114151;755861;139635;141766;141769;150744;1;3021;3077;3214;3451;3525;495976;39763;39870;492032;640400;267900;267934;267937;80539;80581;80584;636326;151998;152004;836952;152024;816353;692549;216620;634725;216630;216634;224658;819560;824134;224659;224660;224661;224662;224666;224670;837407;276998;290455;298672;298680;636325;67442;67494;76930;837408;99500;114147;114156;114159;114165;117910;139654;187163;836953;1;322347;323827;343700;384842;391496;400555;400566;400574;406540;409132;228267;1;355973;376802;407492;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian G3PB-425B-2H-VD DC12-24 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY SSR 25A 3PH NO HT SINK 2PL
Need more? Email Us
Omron
RELAY SSR PHASE 200-400VAC 25A
Need more? Email Us
Sensata-Crydom
480V 5A 24VAC/DC 1NO+1NC RN 3L
Need more? Email Us
Omron
RELAY SSR PHASE 200-400VAC 15A
Need more? Email Us
Omron
RELAY SSR 3PH 35A@400VAC 12-24V
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V
Need more? Email Us
Omron
RELAY SSR 25A 3PH DIN MNT 24V
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V /
Need more? Email Us
Sensata-Crydom
CONTACTR SS SPST-NO 30A 48-600V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess