EN
  • EN
  • DE

C0603KRNPO9BN470

Part No C0603KRNPO9BN470
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820009-C0603KRNPO9BN470
Ultra Librarian 3D Model Ultra Librarian C0603KRNPO9BN470 CAD Model

Description

The C0603KRNPO9BN470 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It belongs to the C0603 series, characterized by its small size and suitability for various electronic applications requiring stable and reliable capacitance. This specific capacitor features an NPO/COG dielectric, which provides exceptional stability over a wide range of temperatures and voltages.

Applications:

  • Decoupling: Provides a stable voltage supply and reduces unwanted noise in digital circuits.
  • Bypassing: Filters high-frequency noise from power lines to improve the performance of sensitive electronic components.
  • Timing Circuits: Used in oscillators and timers where precise and stable capacitance is essential.
  • RF Applications: Suitable for radio frequency circuits requiring low losses and high stability.
  • Filtering: Implements low-pass, high-pass, and band-pass filters to selectively block or pass specific frequencies.

Features:

  • 0603 Case Size: Compact dimensions (0.063 inch x 0.031 inch) for high-density circuit board layouts.
  • NPO/COG Dielectric: Offers superior capacitance stability with minimal change over temperature and voltage.
  • Low Dissipation Factor: Reduces energy loss and improves efficiency in high-frequency applications.
  • High Insulation Resistance: Provides excellent isolation and minimizes leakage current.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.
  • Lead-Free Termination: Compatible with lead-free soldering processes, ensuring environmental compliance.

Benefits:

  • Stable and Reliable Performance: NPO dielectric guarantees consistent and dependable operation under varying conditions.
  • Noise Reduction: Effectively filters out unwanted noise, improving the overall signal quality.
  • Miniaturization: Small size enables the design of smaller and more compact electronic devices.
  • Long Operational Life: Ceramic capacitors are known for their durability and long-term reliability.
  • Improved Signal Integrity: Helps maintain signal integrity in high-frequency applications, leading to better performance.

Additional Details:

The C0603KRNPO9BN470 features a capacitance of 47pF (picofarads) with a tolerance of ±10%. It operates at a voltage rating of 50V. The operating temperature range spans from -55°C to +125°C. The termination material typically consists of a nickel barrier with tin plating for improved solderability. This capacitor is well-suited for both reflow and wave soldering techniques. Common applications include use in smartphones, tablets, computers, and a range of industrial electronic equipment. The component's construction ensures consistent electrical characteristics within the defined specifications.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess