EN
  • EN
  • DE

CD74ACT240M96

Part No CD74ACT240M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT240
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915144-CD74ACT240M96
Ultra Librarian 3D Model Ultra Librarian CD74ACT240M96 CAD Model

Description

CD74ACT240M96 Octal Buffer/Line Driver by Texas Instruments

The CD74ACT240M96 from Texas Instruments is a high-performance CMOS octal buffer and line driver designed to interface with 8-bit bidirectional data buses. This integrated circuit provides the essential features to improve the performance and reliability of bus-oriented systems. With its robust construction and advanced technology, the CD74ACT240M96 is suitable for a wide range of applications, including memory drivers, clock drivers, and bus-oriented transmitters/receivers.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

The device features two output-enable (OE) inputs that, when high, disable the device and reduce power consumption. This is particularly beneficial in battery-operated systems. The CD74ACT240M96 also offers high drive current outputs which reduce the need for external line drivers.

With its non-inverting buffers, the CD74ACT240M96 ensures signal integrity is maintained while providing the necessary drive capability to handle capacitive loads and prevent signal degradation over long traces or in noisy environments. Each buffer has a specific output-enable input that controls three outputs, allowing for greater flexibility in application design.

The CD74ACT240M96 is characterized for operation from -55°C to 125°C, making it suitable for demanding industrial and automotive environments where extreme temperatures are common. The device is also available in a 20-pin SOIC package, which is ideal for space-constrained applications.

Overall, Texas Instruments' CD74ACT240M96 is a reliable and efficient solution for those in need of a high-performance octal buffer/line driver. Its advanced features and wide operating temperature range make it an excellent choice for a variety of complex and critical applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9109 $52.3962
42+ $2.3885 $100.3170
65+ $2.3138 $150.3970
90+ $2.2392 $201.5280
116+ $2.1646 $251.0936
155+ $1.9406 $300.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess