Product Overview: Texas Instruments TPS65835RKPR
The TPS65835RKPR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management unit is engineered to cater to the demanding needs of modern electronic devices, particularly in the mobile and portable electronics sector.
Key Features
- Multi-Channel Power Management: The TPS65835RKPR offers a multi-channel configuration, allowing for simultaneous control of various power domains within a system. This ensures efficient power distribution and management for each component of the device.
- High Efficiency: With an emphasis on energy efficiency, this IC incorporates state-of-the-art technology to reduce power consumption and extend battery life in portable applications.
- Programmable Voltage Regulation: The device features programmable voltage regulation, which enables precise control over output voltages to meet specific requirements of different system components.
- Advanced Protection: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage from electrical anomalies.
Applications
The versatility of the TPS65835RKPR makes it suitable for a wide range of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Wearable Technology
- Other Battery-Powered Devices
Technical Specifications
The TPS65835RKPR is offered in a compact package and features the following technical specifications:
- Input Voltage Range: 2.5V - 6.5V
- Output Voltage Range: 0.6V - 3.3V
- Switching Frequency: 2MHz
- Operating Temperature Range: -40°C to 85°C
- Package: QFN-40
For detailed technical information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their support team. The TPS65835RKPR is available for order through TI's extensive distribution network, ensuring reliable delivery and accessibility for designers and manufacturers worldwide.