Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577302-CD54HC73F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC73F3A CAD Model

Description

Overview of Texas Instruments CD54HC73F3A

The CD54HC73F3A is a high-performance, silicon-gate CMOS dual JK flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced IC is part of the HC family, which is well-known for combining the high noise immunity of CMOS with the speed capabilities similar to Low Power Schottky TTL. The CD54HC73F3A is a versatile component suitable for a wide range of digital applications, including counters, shift registers, control circuits, and toggle circuits.

Key Features

  • Logic Type: Dual JK Flip-Flop with Reset
  • Supply Voltage Range: 2V to 6V, allowing for use in various power environments and compatibility with TTL logic levels.
  • High Output Current: Capable of driving up to 5.2 mA at the output, providing robust signal driving capabilities.
  • Low Power Consumption: Characterized by low quiescent current, which is significant for power-sensitive applications.
  • Speed: Fast propagation delays and transition times, ensuring quick response in high-speed systems.
  • Temperature Range: Operable over a broad temperature range, making it suitable for industrial and automotive applications.
  • Packaging: Comes in a durable ceramic flat package, ensuring reliability and longevity of the component.

Applications

The CD54HC73F3A is engineered to meet the demands of a multitude of digital circuits. Its robust design allows it to be used in:

  • Frequency dividers and counters
  • Control systems and data storage
  • Shift registers and toggling operations
  • Sequential logic applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD54HC73F3A is no exception, with its rigorous testing and quality control measures ensuring that each IC meets the highest standards. This commitment to quality makes the CD54HC73F3A a reliable choice for designers and engineers looking for a dependable flip-flop solution in their digital designs.

Overall, the CD54HC73F3A from Texas Instruments stands out as an exceptional choice for those in need of a high-performance JK flip-flop IC that offers both versatility and reliability in a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
Texas Instruments
Single D-Type Flip-Flop With Asynchronous Clear | IC FF D-TYPE SNGL 1BIT 6SON
Lowest to $0.1956
ECAD model for SN74LVC1G175DRYR
ON Semiconductor
OCTAL D FLIP-FLOP
Lowest to $5.4849
ECAD model for MC74ACT273DWR2
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC564PW
ON Semiconductor
Dual D-Type Flip-Flop with Set and Clear | IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.3390
ECAD model for MC74LVX74DR2
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $6.3223
ECAD model for MC10E151FNR2
STMicroelectronics
DUAL D-TYPE FLIP FLOP WITH PRESET AND CLEAR
Lowest to $0.3538
ECAD model for 74ACT74

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention