EN
  • EN
  • DE

CD54HC563F3A

Part No CD54HC563F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 24.2 mm
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 250 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1051593-CD54HC563F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC563F3A CAD Model

Description

The CD54HC563F3A is a high-performance, silicon-gate CMOS device from Texas Instruments that combines the low power consumption and high noise immunity of CMOS technology with the speed and drive capabilities of HC logic. It is specifically designed to meet the rigorous demands of high-speed memory decoders and data transmission systems.

Key Features

  • Logic Type: Octal D-type Transparent Latch
  • Logic Family: HC
  • Operating Voltage: 2V to 6V
  • Output Current: High-performance drive capabilities
  • Package: Ceramic Flat (F) Package
  • Temperature Range: Military-grade with a range of -55°C to 125°C

Performance Advantages

The CD54HC563F3A is designed to significantly enhance system performance in a wide range of applications. Its high-speed operation is crucial in modern digital systems, while its low power consumption helps in extending battery life in portable devices. Additionally, the device's robust latch function ensures data integrity by holding the data stable when the latch enable (LE) input is high, and transparently passing data when LE is low.

Applications

The versatility of the CD54HC563F3A makes it suitable for numerous applications, including:

  • Memory decoders
  • Data transmission systems
  • Buffer memory address registers
  • System control registers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HC563F3A is no exception. This device is manufactured under TI's stringent quality control measures, ensuring consistent performance and reliability even under the most demanding conditions.

Support and Resources

For additional information, technical support, and resources, customers can access a wide range of tools and documentation available on the Texas Instruments website, including datasheets, application notes, and design resources to facilitate the integration of the CD54HC563F3A into their projects.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess