EN
  • EN
  • DE

CD54HC4520F3A

Part No CD54HC4520F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC DUAL BINAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 60 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577291-CD54HC4520F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4520F3A CAD Model

Description

Product Overview: CD54HC4520F3A

The CD54HC4520F3A is a high-performance CMOS Logic Dual Binary Up-Counter crafted by the renowned manufacturer, Texas Instruments. This integrated circuit is designed to meet the demanding requirements of complex digital systems. It offers a robust combination of high speed and low power consumption, making it an ideal choice for a wide array of electronic applications.

With its dual counter design, the CD54HC4520F3A provides flexibility and efficiency. Each counter is independently clocked by a common oscillator with the count taking place on the positive-going transition of the clock signal. This functionality makes it suitable for precision counting applications in industrial, automotive, and consumer electronics.

Key Features:

  • Logic Type: Dual Binary Up-Counter
  • Operating Voltage Range: 2V to 6V
  • Count Frequency: High-speed operation — 25 MHz (typical) at VCC = 5V
  • Output Current: 5.2 mA
  • Temperature Range: -55°C to 125°C
  • Packaging: Comes in a reliable ceramic flat package

The device's operation is not only efficient but also reliable across a broad range of environmental conditions, thanks to its wide temperature range. This makes the CD54HC4520F3A suitable for mission-critical applications where stability and performance cannot be compromised.

Applications:

Being a versatile component, the CD54HC4520F3A can be utilized in multiple applications, including but not limited to:

  • Frequency dividers
  • Time-delay circuits
  • Counter control in microprocessor systems
  • Digital timers and clocks
  • Event counters in telemetry units

For engineers and designers looking for a reliable up-counter, the CD54HC4520F3A from Texas Instruments is an exemplary choice that combines performance, durability, and precision in one compact package. Its compatibility with a wide range of supply voltages and the ability to interface with other logic families makes it a versatile component for advanced digital systems.

You May Also Be Interested in

Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8602 $65.7204
4+ $26.9623 $107.8492
6+ $26.1197 $156.7182
8+ $25.2771 $202.2168
11+ $24.4346 $268.7806
14+ $21.9068 $306.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess