Product Overview: TPS3125L30DBVR from Texas Instruments
The TPS3125L30DBVR is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It provides a significant level of protection to the system by ensuring that the microprocessor, FPGA, or other digital logic starts up in a known state and operates reliably. This particular device is part of the TPS312x family of processor supervisory circuits which are known for their precision voltage monitoring and low power consumption.
This supervisory circuit features a fixed-sense threshold voltage of 3.0V, which is ideal for 3.3V power supply applications. It provides a time-delayed reset, which is crucial for allowing the power supply and processor to stabilize before the system becomes fully operational. The power-on reset delay is programmable by an external capacitor, giving designers flexibility in how they manage system start-up sequences.
The TPS3125L30DBVR comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its small footprint allows it to be easily integrated into various designs without significantly impacting the overall board size. The device operates over a wide temperature range, from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
Key features of the TPS3125L30DBVR include:
- Power supply voltage supervision of 3.0V fixed threshold
- Low supply current of 9 µA (typical), which is ideal for battery-powered applications
- Programmable time delay for power-on reset
- Manual reset input for additional system-level control
- Supply voltage range from 1.1V to 5.5V, accommodating a variety of digital systems
- Watchdog timer for system fault detection
- Temperature range of -40°C to +85°C for operation in harsh environments
Applications for the TPS3125L30DBVR are vast and include computer systems, embedded processors, portable/battery-powered equipment, and industrial controllers. Its precise voltage monitoring and reset capabilities make it an essential component for systems that require consistent and reliable operation.
Overall, the TPS3125L30DBVR from Texas Instruments is a robust solution for system voltage supervision, offering designers a mix of precision, flexibility, and reliability. Its low power consumption and small size make it an attractive choice for modern electronic systems where efficiency and space savings are paramount.