EN
  • EN
  • DE

SN74LV163ADR

Part No SN74LV163ADR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4BIT SYNCHRONOUS BINARY | IC 4-BIT SYNC BIN CNTR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 90MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV163
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255173-SN74LV163ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV163ADR CAD Model

Description

SN74LV163ADR from Texas Instruments

The SN74LV163ADR is a high-performance, 4-bit synchronous binary counter designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of Texas Instruments' advanced low-voltage (LV) series, which offers devices that are optimized for operation at lower voltages while maintaining the speed of their 5V counterparts.

With a 3.3V voltage supply, the SN74LV163ADR is ideal for modern digital systems where power efficiency is crucial. The device features a fully synchronous state design, which allows for precise counting and timing applications. Its synchronous design ensures that outputs change coincidentally with each other on the rising edge of the clock signal, providing reliable and predictable performance.

This counter is equipped with a clear function, which can be used to reset the count to zero asynchronously. Additionally, the SN74LV163ADR has a parallel load capability, allowing it to be preset to any binary value across its four data input lines (A, B, C, and D) at any point during operation.

The SN74LV163ADR operates over a broad temperature range, making it suitable for various industrial and commercial applications. Its dual-in-line (DIP) package ensures easy integration into a wide range of electronic circuits. The device's high drive capability allows it to drive larger loads, making it a versatile choice for designers looking to interface with other logic families or drive LEDs and other output devices directly.

Key features of the SN74LV163ADR include:

  • 4-bit binary counter with synchronous operation
  • Wide supply voltage range of 2V to 5.5V
  • Direct clear to zero functionality
  • Parallel load capability for presetting the counter
  • Outputs can drive up to 15 LSTTL loads
  • Low power consumption
  • Operational temperature range: -40°C to 85°C
  • Available in a small-outline package (SOIC)

Whether it's used in microprocessors, digital timers, frequency counters, or other sophisticated digital systems, the SN74LV163ADR provides a reliable and efficient solution for counting applications. Its robust design and Texas Instruments' commitment to quality ensure that this counter will perform consistently across a multitude of uses.

You May Also Be Interested in

Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3113 $51.3645
395+ $0.2555 $100.9225
610+ $0.2475 $150.9750
840+ $0.2395 $201.1800
1,080+ $0.2315 $250.0200
1,450+ $0.2076 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess