The LMC555M is a highly advanced and versatile timer product from Texas Instruments, one of the world's leading manufacturers of semiconductors and integrated circuits. The LMC555M is a CMOS version of the industry-standard 555 timer, which is renowned for its reliability and versatility in a wide range of applications.
- Operating Voltage Range: 1.5V to 15V.
- Power Consumption: Very low power consumption of less than 1mW at 5V.
- High Frequency: Can operate at frequencies up to 3MHz.
- Features: Can operate in both astable and monostable modes, built-in reset function.
- Package: 8-pin SOIC.
- Temperature Range: -40°C to 85°C.