The 74HC02BQ is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology for optimized speed, power, and resistance to latch-up. This quad 2-input NOR gate IC is designed to operate from a wide range of supply voltages, from 2V to 6V, making it suitable for battery-operated devices as well as logic-level translations.
Key Features
- Logic Type: Quad 2-input NOR gate
- Operating Voltage: 2V to 6V
- Output Current: -5.2 mA to 5.2 mA
- High Noise Immunity: Ensures stable operation in noisy environments
- Low Power Dissipation: Ideal for power-sensitive applications
- Temperature Range: -40°C to +125°C for reliable operation in extreme conditions
- Package: DHVQFN14 plastic dual in-line compatible package
Applications
The 74HC02BQ is versatile and can be used in a wide array of applications, including:
- Logic level shifting
- Function generation
- Power management
- Signal processing
- Computer logic
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74HC02BQ has been rigorously tested to meet stringent industry standards, ensuring performance and durability for professional and consumer applications alike.
Environmental Compliance
The 74HC02BQ from NXP is designed with environmental responsibility in mind. It complies with various international standards, including RoHS and Green Product requirements, reflecting NXP's dedication to sustainability and environmental protection.
For detailed product information, datasheets, and support, visit NXP Semiconductors' official website or contact your local NXP sales office.