EN
  • EN
  • DE

CD4572UBNSR

Part No CD4572UBNSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CMOS HEX GATE 4INV 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NOR/NAND/INVERT Gate Configurable Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4572UBNSRE4-ND, -CD4572UBNSRE4-NDR, -CD4572UBNSR-NDR, CD4572UBNSRG4, CD4572UBNSRE4, 296-28933-2, -CD4572UBNSRG4, 296-28933-1, -296-28933-1-ND, -CD4572UBNSRG4-NDR, 296-28933-6, -CD4572UBNSRE4, CD4572UBNSR-ND, CD4572UBNSRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915113-CD4572UBNSR
Ultra Librarian 3D Model Ultra Librarian CD4572UBNSR CAD Model

Description

The CD4572UBNSR is a high-performance CMOS Universal Bus Driver (UBD) developed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This integrated circuit is designed to provide versatile interfacing between a variety of bus standards, making it an indispensable component for modern electronic systems that require high-speed data transfer and multi-standard compatibility.

Key Features

  • High Drive Capability: The CD4572UBNSR offers robust drive strength, capable of driving heavy loads with minimal signal degradation, ensuring reliable operation even in demanding applications.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various logic levels and allowing for flexible integration into different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the CD4572UBNSR consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Multi-Standard Support: It supports a variety of bus standards, providing a universal solution for interfacing different digital systems, which simplifies design and reduces the need for multiple specialized drivers.
  • High-Speed Operation: The device is engineered for high-speed performance, ensuring rapid data transfer that is essential for today’s fast-paced electronic environments.

Applications

The versatility of the CD4572UBNSR makes it ideal for a wide range of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Computer peripherals
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The CD4572UBNSR is no exception, manufactured with precision and subjected to rigorous testing to ensure maximum reliability and performance under various conditions.

Ordering Information

For ordering the CD4572UBNSR or obtaining detailed specifications, visit the Texas Instruments website or contact their sales representatives. Ensure to verify the part number and packaging options to suit your specific design requirements.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4501 $51.7515
36+ $2.8309 $101.9124
55+ $2.7424 $150.8320
76+ $2.6540 $201.7040
98+ $2.5655 $251.4190
131+ $2.3001 $301.3131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,194 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess