EN
  • EN
  • DE

CD4572UBM

Part No CD4572UBM
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC CMOS HEX GATE 4INV 16-SOIC / NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type NOR/NAND/INVERT Gate
Number of Circuits 6
Number of Inputs 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input No
Output Type Differential
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4572UBMG4-ND,TEXTISCD4572UBM,CD4572UBME4,2156-CD4572UBM,CD4572UBME4-ND,CD4572UBMG4,296-32938-5,CD4572UBM-ND
Standard Package 40
Win Source Part Number 1018703-CD4572UBM
Ultra Librarian 3D Model Ultra Librarian CD4572UBM CAD Model

Description

The CD4572UBM is a high-performance CMOS Dual 4-Input NOR Gate integrated circuit designed and manufactured by Texas Instruments (TI). This IC is part of TI's 4000 series, known for combining the advantages of high voltage and low power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Voltage Range: The CD4572UBM operates with a supply voltage range from 3V to 18V, providing designers with flexibility in various applications and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-efficient devices.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high degree of noise immunity, making the CD4572UBM suitable for use in electrically noisy environments.
  • Output Drive Capability: This IC can source or sink up to 6.8mA, typically at 10V, allowing it to drive other logic inputs or small LEDs directly.
  • Functional Versatility: The dual 4-input NOR gate configuration can be used in a variety of logical functions and circuit designs, including oscillators, pulse generators, and logic level converters.

Applications:

The CD4572UBM is versatile and can be used in a multitude of applications such as:

  • Automotive systems
  • Data processing
  • Alarm systems
  • Industrial controls
  • Telecommunications

Quality and Reliability:

Texas Instruments is committed to high standards of quality and reliability. The CD4572UBM is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Availability:

The CD4572UBM is available in a variety of packages, including SOIC, PDIP, and TSSOP, providing flexibility in design and manufacturing. For detailed specifications, sample requests, or to place an order, please visit Texas Instruments' official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess