Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Operating Supply Voltage 1.7 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781054-LT3485EDD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3485
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-2#TRPBF CAD Model

Description

Product Overview: LT3485EDD-2#TRPBF

The LT3485EDD-2#TRPBF is a versatile, high-performance integrated circuit from Linear Technology, designed to cater to a wide range of power management applications. This compact, efficient device is housed in a small DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LT3485EDD-2#TRPBF allows for a flexible output voltage range, which can be conveniently adjusted to meet the requirements of various electronic components and systems.
  • Integrated Power Switch: With an onboard power switch, this IC simplifies the design process by reducing the number of external components needed, thereby saving space and cost.
  • High Switching Frequency: The device operates at a high switching frequency, which enables the use of smaller, lower cost external components such as inductors and capacitors.
  • Low Shutdown Current: It features an ultra-low shutdown current, which is crucial for battery-powered applications where power conservation is paramount.
  • Thermal Protection: The LT3485EDD-2#TRPBF is equipped with thermal protection to safeguard the device under high-temperature conditions, ensuring reliability and longevity.

Applications

The LT3485EDD-2#TRPBF is suitable for a broad array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • LED drivers for backlighting and illumination
  • Charge pumps for biasing GaAsFETs
  • Power supplies for small form factor electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3485EDD-2#TRPBF meets the highest standards of performance and reliability. The device is designed for robust operation even in challenging environments, making it a reliable choice for critical applications.

Ordering Information

The LT3485EDD-2#TRPBF is available in tape and reel packaging, facilitating efficient handling and assembly during manufacturing processes. For detailed ordering and shipping information, customers can consult Linear Technology's official documentation or contact their sales representatives.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 375A DIRECTFET / N-Channel 75 V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
Lowest to $28.7273
ECAD model for AUIRF7759L2TR
Analog Devices Inc.
QUAD 30A OR SINGLE 120A UMODULE / Processor PMIC 330-BGA (22x15)
Lowest to $279.0735
ECAD model for LTM4681EY#PBF
Infineon Technologies
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D-Pak 5-Lead Package
Lowest to $21.9355
ECAD model for AUIPS7141RTR
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 11A PG-DSO-14-47-EP
Lowest to $4.8912
ECAD model for BTS50081EKBXUMA1
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 4.5A PG-TSDSO-14-22
Lowest to $2.1020
ECAD model for BTS70302EPAXUMA1
Maxim Integrated
IC LOW POWER BATT MGMT 36WLP
Need more? Email Us
ECAD model for MAX14690AEWX+T
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-TSDSO-14-22
Lowest to $2.3812
ECAD model for BTS70102EPAXUMA1
Lattice Semiconductor Corporation
IC PWR MGMT ANALOG 48QFN
Lowest to $263.6364
ECAD model for L-ASC10-1SG48I
Microchip Technology
IC CTLR FLASHER W/TRAILER 8-SOIC / Automotive PMIC 8-SO
Need more? Email Us
ECAD model for ATA2069-TAQY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3600 $56.1600
14+ $7.6800 $107.5200
21+ $7.4400 $156.2400
28+ $7.2000 $201.6000
36+ $6.9600 $250.5600
49+ $6.2400 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention