EN
  • EN
  • DE

CD4541BF3A

Part No CD4541BF3A
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description CMOS PROGRAMMABLE TIMER - HIGH V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Programmable Timer
Count 65536
Frequency 100kHz
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577162-CD4541BF3A
Ultra Librarian 3D Model Ultra Librarian CD4541BF3A CAD Model

Description

The CD4541BF3A is a versatile CMOS Programmable Timer manufactured by Texas Instruments, designed to offer a wide range of timing configurations suitable for a variety of applications. This high-quality integrated circuit is built to provide reliability and flexibility, ensuring it can meet the needs of both complex industrial systems and simple consumer products.

Key Features

  • Programmable Timing: The timer can be programmed to deliver a wide range of time delays or frequencies, providing a customizable solution for timing requirements.
  • Supply Voltage Range: It operates over a voltage range of 3V to 18V, making it compatible with various power supplies and logic levels.
  • Low Power Consumption: As a CMOS device, it has a low power consumption, which is crucial for battery-operated and energy-saving applications.
  • Automatic Reset Initialization: The internal circuitry is designed to initialize the timer to a predictable state upon power-up.
  • Stable Oscillator: The oscillator frequency is stable and can be controlled with external resistors and capacitors.

Applications

The CD4541BF3A is ideal for use in a wide variety of applications, including but not limited to:

  • Timing circuits
  • Delayed switching
  • Frequency dividers
  • Time-delay applications
  • Sequential timing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4541BF3A is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Product Specifications

Parameter Value Supply Voltage Range 3V to 18V Operating Temperature -55°C to +125°C Package Type DIP-14 Mounting Type Through Hole

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0662 $94.1324
3+ $38.6184 $115.8552
5+ $37.4116 $187.0580
6+ $36.2048 $217.2288
8+ $34.9980 $279.9840
10+ $31.3775 $313.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess