Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features - Gate Driver Optical Coupling 5000Vrms Channel 6-SOP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.268", 6.80mm Width)
Case / Package 6-SOP
Family Name FOD8480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919232-FOD8480
Ultra Librarian 3D Model Ultra Librarian FOD8480 CAD Model

Description

ON Semiconductor FOD8480 High-Speed MOSFET Gate Drive Optocoupler

The ON Semiconductor FOD8480 is a cutting-edge, high-speed MOSFET gate drive optocoupler designed to meet the demanding requirements of high-power switching applications. This optocoupler integrates a GaAlAs infrared LED and a high-gain photo detector that provides electrical insulation between the input and output. With its robust design, the FOD8480 ensures reliable operation and improved performance in a variety of power systems.

Key Features:

  • High Current Output: The device is capable of driving high peak currents, up to 2.5A, making it suitable for directly driving MOSFETs and IGBTs.
  • High Speed: With a propagation delay time of typically 500ns, the FOD8480 is optimized for high-speed switching, reducing transition losses and improving efficiency.
  • Wide Operating Voltage Range: The optocoupler operates within a wide range of 15V to 30V, accommodating various gate drive voltages and ensuring flexibility in design.
  • CMR (Common Mode Rejection): The high CMR of 35kV/μs at VCM = 1500V provides excellent noise immunity, essential for reliable operation in electrically noisy environments.
  • Under Voltage Lock-Out (UVLO): The integrated UVLO feature ensures that the gate is not partially turned on when the supply voltage is too low, preventing damage to the MOSFET.
  • Isolation Voltage: Offers a high isolation voltage of 5kVrms for 1 minute, providing safety and protecting the control circuits from high voltage transients.
  • RoHS Compliant: The device is compliant with RoHS directives, making it environmentally friendly and suitable for use in green applications.

Applications:

The FOD8480 is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • Power Inverters/Converters
  • Industrial Inverters
  • Induction Heating
  • Uninterruptible Power Supplies (UPS)

In summary, the ON Semiconductor FOD8480 optocoupler is an exceptional choice for designers looking for a reliable and efficient solution to drive their high-speed power MOSFETs and IGBTs. Its robust features ensure optimal performance in a variety of high-power applications.

You May Also Be Interested in

Infineon Technologies
DGT ISO 4.5KV 1CH GT DVR DSO16
Need more? Email Us
ECAD model for 1ED020I12FXUMA2
Infineon Technologies
DIGITAL ISO 5KV 1CH GATE DVR
Lowest to $9.8091
ECAD model for 1EDS20I12SVXUMA1
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
ECAD model for HCPL-3180
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ECAD model for FOD8321R2
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ECAD model for FOD3182TSR2V
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.6520
ECAD model for FOD8342R2
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ECAD model for FOD8332V
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $6.5194
ECAD model for ADUM7223CCCZ-RL7
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $2.0388
ECAD model for 1EDI20I12MHXUMA1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention