Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 25.5W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781411-LT4275BIDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275BIDD#PBF CAD Model

Description

The LT4275BIDD#PBF is a high-performance Power over Ethernet (PoE) interface controller from Linear Technology, a part of Analog Devices, designed to simplify the implementation of PoE-powered devices. This advanced integrated circuit is ideal for applications requiring IEEE 802.3af or IEEE 802.3at compliant Power over Ethernet, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE Compliance: Fully compliant with IEEE 802.3af/at standards, ensuring compatibility with other PoE equipment.
  • Advanced Power Management: Features an integrated switching regulator to efficiently convert PoE supplied power to the required device voltage.
  • Flexible Power Options: Supports both Auxiliary and PoE power inputs, providing redundancy and flexibility in power sourcing.
  • Robust Protection: Includes overcurrent protection, thermal shutdown, and signature resistor disconnect features, safeguarding both the powered device and the power sourcing equipment.
  • Compact Package: Available in a small 12-lead DFN package, making it suitable for space-constrained applications.

Applications

The LT4275BIDD#PBF is versatile and can be utilized across a broad range of PoE applications. It is particularly well-suited for:

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Control Systems

Technical Specifications

  • Input Voltage Range: 9V to 57V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 12-Lead Plastic DFN (4mm × 3mm)
  • Part Number: LT4275BIDD#PBF

The LT4275BIDD#PBF's sophisticated design and robust feature set make it an excellent choice for developers looking to integrate PoE capabilities into their products with minimal hassle and maximum reliability. By choosing Linear Technology's LT4275BIDD#PBF, you are selecting a component that delivers performance, efficiency, and the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
Lowest to $8.9802
ECAD model for TPS23881ARTQT
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $8.4588
ECAD model for PD69204ILQ-TR
Microsemi Corporation
IC POE CNTRL 48QFP / Power Over Ethernet Controller Channel
Lowest to $15.7664
ECAD model for PD69104B2ILQ-TR
Microchip Technology
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-QFN (8x8)
Need more? Email Us
ECAD model for PD69210C-021819
Texas Instruments
Need more? Email Us
ECAD model for TPS23841PJDRG4
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
ECAD model for TPS23784PWPR
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $89.6000
ECAD model for LT4276AHUFD#TRPBF
Microchip Technology
PD81000 RPF MCU P2.73.01
Lowest to $6.2699
ECAD model for PD81000-027302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7373 $52.4238
14+ $7.1691 $100.3674
22+ $6.9450 $152.7900
30+ $6.7210 $201.6300
39+ $6.4970 $253.3830
52+ $5.8249 $302.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention