EN
  • EN
  • DE

ST7FLITE09F0U6

Part No ST7FLITE09F0U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20QFN  /  ST7 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-QFN (6x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (6x5)
Base Product Number ST7FL
Other Names 497-5631
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263212-ST7FLITE09F0U6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE09F0U6 CAD Model

Description

ST7FLITE09F0U6 Microcontroller by STMicroelectronics

The ST7FLITE09F0U6 is a highly integrated microcontroller from STMicroelectronics, tailored for a wide range of applications requiring a balance between performance, power efficiency, and cost-effectiveness. This 8-bit MCU is based on the industry-proven ST7 architecture, designed to offer an optimal solution for embedded systems in automotive, industrial control, and consumer electronics segments.

At the heart of the ST7FLITE09F0U6 is a high-performance 8-bit core running at a maximum frequency of 8 MHz, which provides the computational power required for complex tasks. The device comes with 8 KB of Flash memory, which is ideal for storing firmware and application code, and 1 KB of RAM for efficient data manipulation. The Flash memory also supports in-circuit programming and in-application programming, enabling easy firmware updates and reducing development time.

The microcontroller features a rich set of peripherals that enhance its versatility. It includes a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, allowing for precise measurement of analog signals. It also has a range of timers, including an 8-bit and a 16-bit timer, which are essential for tasks such as PWM generation and time-based control.

For communication purposes, the ST7FLITE09F0U6 is equipped with a synchronous serial communication (SSC) interface. This interface can be used for connecting to other microcontrollers, sensors, and external peripherals, enabling the exchange of data in real-time. Additionally, the device includes a Universal Serial Bus (USB) interface, which simplifies the connection to PCs and other USB-enabled devices.

Security and system reliability are also key features of this microcontroller. It includes an in-built watchdog timer that helps to ensure the system remains operational by resetting the MCU in case of software errors or malfunctions.

The ST7FLITE09F0U6 operates within a wide voltage range of 3.0V to 5.5V, making it suitable for battery-operated devices as well as for those powered by standard power supplies. Its low power consumption modes ensure energy efficiency, which is crucial for portable and power-sensitive applications.

With its robust set of features and capabilities, the ST7FLITE09F0U6 from STMicroelectronics is an excellent choice for designers looking to optimize their embedded systems with a reliable and versatile microcontroller solution.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess