EN
  • EN
  • DE

CD4521BNSRG4

Part No CD4521BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS 24-Stage Frequency Divider
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159841-CD4521BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4521BNSRG4 CAD Model

Description

Product Overview: CD4521BNSRG4 by Texas Instruments

The CD4521BNSRG4 is a CMOS 24-stage frequency divider and oscillator manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit (IC) is designed to provide a variety of counting and timing functions in a multitude of applications ranging from home appliances to complex industrial equipment.

Constructed with high-quality silicon gate CMOS technology, the CD4521BNSRG4 ensures low power consumption and high noise immunity, making it a reliable choice for battery-operated devices and environments with potential electrical interference. The device is capable of operating over a broad voltage range from 3V to 18V, providing flexibility in system design and ensuring compatibility with both TTL and CMOS logic levels.

Key Features

  • 24-Stage Frequency Divider: The IC features a 24-stage ripple-carry binary counter/divider, which can be utilized to generate precise time delays or act as a frequency divider in various electronic circuits.
  • On-Chip Oscillator: With the inclusion of an on-chip RC oscillator, the CD4521BNSRG4 eliminates the need for external clock sources, simplifying circuit design and reducing component count.
  • Wide Operating Voltage Range: The device's broad operating voltage range from 3V to 18V enhances adaptability across different power environments and applications.
  • Low Power Consumption: The use of CMOS technology ensures that the IC has a low power draw, which is crucial for extending battery life in portable devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Buffered Outputs: All outputs are fully buffered, which allows for high drive capabilities and prevents output loading, thereby maintaining signal integrity.

Applications

The CD4521BNSRG4's versatile nature makes it suitable for a wide range of applications, including:

  • Time delay generation
  • Frequency division
  • Sequential timing
  • Automated systems control
  • Alarm systems
  • Instrumentation
  • Process control

The CD4521BNSRG4 from Texas Instruments is a testament to the company's commitment to providing high-quality, versatile components for the electronics industry. Its combination of features makes it an excellent choice for designers looking to incorporate reliable timing solutions into their systems.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess