EN
  • EN
  • DE

UCC28515DWTR

Part No UCC28515DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description PFC IC Average Current 200kHz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC (Power Factor Correction)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC
Win Source Part Number 004676-UCC28515DWTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UCC28515DWTR CAD Model

Description

Product Overview: Texas Instruments UCC28515DWTR

The UCC28515DWTR is a high-performance, Power Factor Correction (PFC) and Pulse-Width Modulation (PWM) controller integrated circuit from Texas Instruments. This advanced power management chip is designed to provide efficient power solutions for a wide range of applications, including power supplies for personal computers, servers, telecommunication equipment, and industrial systems.

Key Features

  • Advanced Control: The UCC28515DWTR offers a combination of PFC and PWM controllers, which work together to optimize power efficiency and reduce electrical waste. The PFC controller ensures that the power supply operates at a near-unity power factor, minimizing reactive power on the grid, while the PWM controller manages the switching of power transistors at precise intervals, enhancing the efficiency of the power conversion process.
  • Wide Input Voltage Range: This IC is capable of handling a broad input voltage range, making it versatile for different power systems worldwide.
  • High-Frequency Operation: It supports high-frequency operation which reduces the size of the power supply components, leading to a more compact and lighter power supply design.
  • Protection Features: The UCC28515DWTR includes various protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, which safeguard the power supply and the end equipment from various electrical anomalies.

Package and Reliability

The device comes in a surface-mount package, specifically in a TSSOP-20 (Thin Shrink Small Outline Package with 20 leads), designated by the 'DWTR' suffix in its part number. This package is suitable for automated assembly processes and is designed to occupy minimal space on a printed circuit board (PCB).

Applications

  • AC-DC power supplies for personal computers and servers
  • Telecommunication power systems
  • Industrial power equipment
  • Power supplies for flat-panel displays and TVs

The UCC28515DWTR is a testament to Texas Instruments' commitment to delivering high-quality, innovative power management solutions. Its integration of both PFC and PWM controllers into a single IC helps designers to simplify their power supply designs, reduce component count, and achieve energy-efficient power conversion. This product is not only a robust choice for modern electronic systems but also promotes greener solutions by enhancing the overall power factor of the electrical devices it powers.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess