EN
  • EN
  • DE

UCC2817APWR

Part No UCC2817APWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVER 220KHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150 µA
Voltage - Supply 12V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number UCC2817
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901727-UCC2817APWR
Ultra Librarian 3D Model Ultra Librarian UCC2817APWR CAD Model

Description

The UCC2817APWR is a sophisticated Power Factor Correction (PFC) pre-regulator integrated circuit designed and manufactured by Texas Instruments. This advanced IC is engineered to enhance power efficiency and reduce energy loss in a wide range of applications, such as switch-mode power supplies, lighting control systems, and industrial power control circuits.

Key Features

  • Programmable Switching Frequency: The UCC2817APWR allows for a flexible switching frequency that can be programmed from 16 kHz to 250 kHz, enabling designers to optimize their system for efficiency or component size.
  • Low Start-Up Current: This IC features a low start-up current of typically 100 µA, which minimizes standby power consumption, a critical parameter for energy-saving applications.
  • Advanced Current Control: With its average current mode control, the UCC2817APWR provides accurate power factor correction, low THD (Total Harmonic Distortion), and improved noise immunity.
  • High Power Factor: It is capable of achieving a power factor close to unity, which is essential for meeting regulatory standards and reducing power system losses.
  • Soft Start Functionality: The integrated soft-start feature reduces stress on the power supply during start-up, extending the longevity of the system.

Applications

  • AC-DC Power Supplies
  • Power Adapters for Desktops and Laptops
  • LED Lighting Systems
  • Telecommunication Equipment
  • Industrial Power Systems

Package and Quality

The UCC2817APWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability. Texas Instruments' commitment to quality ensures that this IC meets the stringent industry standards for performance and durability.

Support and Resources

Designers and engineers can access a wealth of support resources provided by Texas Instruments, including datasheets, application notes, and design tools. This ensures smooth integration of the UCC2817APWR into their projects, backed by TI's renowned customer support.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess