EN
  • EN
  • DE

UCC28051DG4

Part No UCC28051DG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description TRANSITION MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Discontinuous (Transition)
Switching Frequency 200kHz
Current - Startup 75μA
Supply Voltage (V) 12V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28051
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276192-UCC28051DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28051DG4 CAD Model

Description

Product Overview: UCC28051DG4 by Texas Instruments

The UCC28051DG4 is a power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative IC is specifically tailored for power factor correction (PFC) applications and is a pivotal component in enhancing the efficiency and stability of power systems.

The UCC28051DG4 is part of TI's extensive PFC controller family and is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for systems that require compliance with international power quality standards. Its design is optimized for creating PFC pre-regulators for medium to high-power applications, ranging from consumer electronics to industrial systems.

This versatile controller operates under the principle of transition mode (TM) or critical conduction mode (CrM), which allows it to automatically adjust the switching frequency to maintain the optimal point of operation. This feature helps in minimizing power loss and improving system efficiency, particularly in applications such as AC-DC power supplies, power adapters, and lighting systems.

Key Features:

  • Advanced PFC Control: The UCC28051DG4 provides precise power factor correction, ensuring that energy is used efficiently and effectively in electronic systems.
  • Transition Mode Operation: By operating in transition mode, the IC ensures that the system operates at the boundary between continuous and discontinuous conduction modes, optimizing efficiency and reducing stress on system components.
  • Low Total Harmonic Distortion: The device is designed to minimize harmonic distortion in the power system, which is crucial for maintaining power quality and reducing interference with other electronic devices.
  • Wide Supply Voltage Range: It supports a broad range of input voltages, making it suitable for various global voltage standards and adaptable to different power environments.
  • Programmable Soft Start: The IC includes a programmable soft-start feature to prevent inrush current at startup, enhancing the longevity and reliability of the power system.

Applications:

  • AC-DC Power Supplies
  • Power Adapters for Notebooks, TVs, and Appliances
  • Lighting Systems including LED Drivers
  • Medium to High-Power Electronics

The UCC28051DG4 by Texas Instruments represents a leap forward in PFC technology, providing designers with a robust, efficient, and flexible solution for managing power in a wide array of electronic products. Its integration into power systems ensures compliance with global power standards while optimizing energy consumption, making it a smart choice for environmentally conscious and energy-efficient designs.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess