Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Display Type LED
Configuration 7 Segment
Interface BCD
Current - Supply 40 nA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90741-CD4511BF
Ultra Librarian 3D Model Ultra Librarian CD4511BF CAD Model

Description

CD4511BF - BCD to 7-Segment Latch Decoder Driver

The CD4511BF is a versatile BCD to 7-segment latch decoder driver, designed to offer high-level functionalities in digital display systems.

  • Applications:
    • Digital clocks
    • Scoreboards
    • Instrumentation readouts
    • Industrial meter displays
  • Features and Benefits:
    • BCD-to-7-segment decoding capability
    • Latch storage for input data
    • Capable of driving common cathode LED displays
    • Wide power supply range from 3V to 15V, providing operational flexibility
  • Additional Details:
    • Constructed in dual-in-line package for easy integration
    • Low power consumption suitable for battery-powered devices
    • Compliance to RoHS standards

You May Also Be Interested in

STMicroelectronics
IC BUFFER TFT-LCD PANELS 48TQFP
Lowest to $1.0082
ECAD model for TSL1014IFT
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 24CDIP
Need more? Email Us
ECAD model for TC14433EJG
Analog Devices Inc.
High Performance, 12-Bit, 12-Channel Decimating, LCD DecDriver
Need more? Email Us
ECAD model for AD8387JSVZ
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2116CU/2/F1,026
Texas Instruments
DUAL OUTPUT LCD BIAS
Lowest to $0.5515
ECAD model for TPS65132A0YFFR
Texas Instruments
IC AMOLED DISPLAY POS/NEG 10WSON
Lowest to $1.6026
ECAD model for TPS65137ASDSCR
Texas Instruments
DUAL OUTPUT LCD BIAS
Lowest to $1.0613
ECAD model for TPS65132AYFFR
STMicroelectronics
Need more? Email Us
ECAD model for TSL1003IPT
Texas Instruments
DUAL OUTPUT LCD BIAS
Lowest to $0.9985
ECAD model for TPS65132B0YFFR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention