EN
  • EN
  • DE

CD4508BE

Part No CD4508BE
Manufacturer Texas Instruments
Catalog Logic - Latches
Description CMOS DUAL 4-BIT LATCH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Standard
Operating Supply Voltage 3 V ~ 18 V
Independent Circuits 2
Delay Time - Propagation 50ns
Current - Output High, Low 6.8mA, 6.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
RoHS State Request Verification
Win Source Part Number 1159815-CD4508BE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4508
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CD4508BE CAD Model

Description

The CD4508BE is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This dual 4-bit latch is an essential component for various digital applications, providing reliable storage and data retention capabilities.

CD4508BE Dual 4-Bit Latch

Key Features

  • Logic Type: Dual 4-Bit Latch
  • Package / Case: PDIP-24
  • Operating Temperature: -55°C to +125°C
  • Logic Family: CD4000
  • Output Type: Differential
  • Supply Voltage Range: 3V to 18V
  • Propagation Delay Time: 50ns at 10V

Product Description

The CD4508BE is a versatile dual 4-bit latch that is part of the CD4000 series of integrated circuits. Each latch has independent clear and preset inputs as well as a common clock input. The device is designed to hold onto its output state with a high degree of stability, making it ideal for temporary data storage in digital systems.

Its wide operating voltage range from 3V to 18V allows it to be used in various environments and applications. The device comes in a 24-pin PDIP (Plastic Dual In-line Package), which makes it easy to handle and integrate into PCB designs.

With its fast propagation delay time of 50ns at 10V, the CD4508BE ensures quick data processing, which is critical for high-speed digital circuits. The differential output type provides a means to minimize errors and signal degradation, ensuring that the integrity of the data is maintained during transfer and storage.

Whether you are designing a computer system, a memory storage solution, or any other digital logic application, the CD4508BE from Texas Instruments offers the performance and reliability you need. Its robust design and wide temperature operating range make it suitable for both commercial and industrial applications.

For detailed specifications, application notes, and more, please refer to the official Texas Instruments datasheet for the CD4508BE.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess